J5449UT -- RATCHET WRENCH
Proto® Industrial Tools
Ratchet Wrench
J5449UT
Description
PEAR HEAD TYPE
10 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
.5 DRIVE SIZE - DECIMAL
1/2 DRIVE SIZE - FRACTIONAL
PROTO. BRAND
DRIVE SIZE - DECIMAL - UOM IN
Description
PEAR HEAD TYPE
10 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
.5 DRIVE SIZE - DECIMAL
1/2 DRIVE SIZE - FRACTIONAL
PROTO. BRAND
DRIVE SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
PEAR HEAD TYPE
10 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
.5 DRIVE SIZE - DECIMAL
1/2 DRIVE SIZE - FRACTIONAL
PROTO. BRAND
DRIVE SIZE - DECIMAL - UOM IN
- PEAR HEAD TYPE
- 10 INCH OVERALL LENGTH
- 1/2 INCH DRIVE SIZE
- .5 DRIVE SIZE - DECIMAL
- 1/2 DRIVE SIZE - FRACTIONAL
- PROTO. BRAND
- DRIVE SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J5449UT |
|
Product Name
|
Ratchet Wrench |
|
Drive Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.3750 inch (9.52 mm)
View Details
Kuriyama of America, Inc.
Type
Single End
Drive Size
1 inch (25.4 mm)
Wrench Weight
0.6000 lbs (0.2721 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length
6.44 inch (164 mm)
View Details