Proto® Industrial Tools Ratchet Wrench J5449

Description
PEAR HEAD TYPE STEEL ALLOY MATERIAL POLISHED FINISH 10 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE RATCHETING ANGLE 15 DEGREE APPLICABLE STANDARD ASME B107.500
Datasheet
Description
PEAR HEAD TYPE STEEL ALLOY MATERIAL POLISHED FINISH 10 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE RATCHETING ANGLE 15 DEGREE APPLICABLE STANDARD ASME B107.500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - J5449 - Proto® Industrial Tools
New Britain, CT, USA
Ratchet Wrench
J5449
Ratchet Wrench J5449
PEAR HEAD TYPE STEEL ALLOY MATERIAL POLISHED FINISH 10 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE RATCHETING ANGLE 15 DEGREE APPLICABLE STANDARD ASME B107.500
  • PEAR HEAD TYPE
  • STEEL ALLOY MATERIAL
  • POLISHED FINISH
  • 10 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • RATCHETING ANGLE 15 DEGREE
  • APPLICABLE STANDARD ASME B107.500
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5449
Product Name Ratchet Wrench
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details