Proto® Industrial Tools Ratchet Wrench J5449-14BL

Description
SPUD HANDLE TYPE ALLOY STEEL MATERIAL 14 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL PROTO., PROTOBLACK[T] BRAND COATING BLACK OXIDE FINISH DRIVE SIZE - DECIMAL - UOM IN
Datasheet
Description
SPUD HANDLE TYPE ALLOY STEEL MATERIAL 14 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL PROTO., PROTOBLACK[T] BRAND COATING BLACK OXIDE FINISH DRIVE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - J5449-14BL - Proto® Industrial Tools
New Britain, CT, USA
Ratchet Wrench
J5449-14BL
Ratchet Wrench J5449-14BL
SPUD HANDLE TYPE ALLOY STEEL MATERIAL 14 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL PROTO., PROTOBLACK[T] BRAND COATING BLACK OXIDE FINISH DRIVE SIZE - DECIMAL - UOM IN
  • SPUD HANDLE TYPE
  • ALLOY STEEL MATERIAL
  • 14 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • .5 DRIVE SIZE - DECIMAL
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO., PROTOBLACK[T] BRAND
  • COATING BLACK OXIDE FINISH
  • DRIVE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5449-14BL
Product Name Ratchet Wrench
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details