Description
6-POINT TYPE
ALLOY STEEL MATERIAL
45.2 MM OVERALL LENGTH
41.1 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
31 MM SOCKET END SIZE
31 SOCKET END SIZE IN MM
APPLICABLE STANDARD ANSI B107.5
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM