Proto® Industrial Tools Drive Socket J5431H

Description
6 POINT TYPE POLISHED CHROME FINISH 1 9/16 INCH OVERALL LENGTH 1 9/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 9/16 SOCKET END SIZE - FRACTIONAL 1 9/16 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 NUT DEPTH 13/16 INCH BOLT CLEARANCE DEPTH 27/32 INCH WEIGHT 0.31 LB
Datasheet
Description
6 POINT TYPE POLISHED CHROME FINISH 1 9/16 INCH OVERALL LENGTH 1 9/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 9/16 SOCKET END SIZE - FRACTIONAL 1 9/16 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 NUT DEPTH 13/16 INCH BOLT CLEARANCE DEPTH 27/32 INCH WEIGHT 0.31 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5431H - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5431H
Drive Socket J5431H
6 POINT TYPE POLISHED CHROME FINISH 1 9/16 INCH OVERALL LENGTH 1 9/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 9/16 SOCKET END SIZE - FRACTIONAL 1 9/16 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 NUT DEPTH 13/16 INCH BOLT CLEARANCE DEPTH 27/32 INCH WEIGHT 0.31 LB
  • 6 POINT TYPE
  • POLISHED CHROME FINISH
  • 1 9/16 INCH OVERALL LENGTH
  • 1 9/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 9/16 SOCKET END SIZE - FRACTIONAL
  • 1 9/16 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1
  • NUT DEPTH 13/16 INCH
  • BOLT CLEARANCE DEPTH 27/32 INCH
  • WEIGHT 0.31 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5431H
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
DRIVE SOCKET - LPHTSOC12788PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details