Description
6-POINT TYPE
ALLOY STEEL MATERIAL
1-1/2 INCH OVERALL LENGTH
61/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.6875 SOCKET END SIZE - DECIMAL
11/16 SOCKET END SIZE - FRACTIONAL
11/16 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN