Proto® Industrial Tools Drive Socket J5420SPL

Description
12 POINT TYPE POLISHED CHROME FINISH 1 9/16 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 17/32 INCH BOLT CLEARANCE DEPTH 1 1/16 INCH SPLINE SIZE #20 WEIGHT 0.14 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 1 9/16 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 17/32 INCH BOLT CLEARANCE DEPTH 1 1/16 INCH SPLINE SIZE #20 WEIGHT 0.14 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5420SPL - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5420SPL
Drive Socket J5420SPL
12 POINT TYPE POLISHED CHROME FINISH 1 9/16 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 17/32 INCH BOLT CLEARANCE DEPTH 1 1/16 INCH SPLINE SIZE #20 WEIGHT 0.14 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 1 9/16 INCH OVERALL LENGTH
  • 7/8 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 5/8 SOCKET END SIZE - FRACTIONAL
  • 5/8 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • NUT DEPTH 17/32 INCH
  • BOLT CLEARANCE DEPTH 1 1/16 INCH
  • SPLINE SIZE #20
  • WEIGHT 0.14 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5420SPL
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details