Description
6 POINT TYPE
POLISHED CHROME FINISH
1 1/2 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
19/32 SOCKET END SIZE - FRACTIONAL
19/32 INCH SOCKET END SIZE
TORQUEPLUS[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.1
NUT DEPTH 33/64 INCH
BOLT CLEARANCE DEPTH 25/32 INCH
WEIGHT 0.14 LB