Proto® Industrial Tools Drive Socket J5418SPL

Description
12 POINT TYPE POLISHED CHROME FINISH 1 7/16 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 31/64 INCH BOLT CLEARANCE DEPTH 13/16 INCH SPLINE SIZE #18 WEIGHT 0.11 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 1 7/16 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 31/64 INCH BOLT CLEARANCE DEPTH 13/16 INCH SPLINE SIZE #18 WEIGHT 0.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5418SPL - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5418SPL
Drive Socket J5418SPL
12 POINT TYPE POLISHED CHROME FINISH 1 7/16 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 31/64 INCH BOLT CLEARANCE DEPTH 13/16 INCH SPLINE SIZE #18 WEIGHT 0.11 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 1 7/16 INCH OVERALL LENGTH
  • 7/8 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 9/16 SOCKET END SIZE - FRACTIONAL
  • 9/16 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • NUT DEPTH 31/64 INCH
  • BOLT CLEARANCE DEPTH 13/16 INCH
  • SPLINE SIZE #18
  • WEIGHT 0.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5418SPL
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Drive Socket - 65616 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.5000 inch
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details