12-POINT TYPE
ALLOY STEEL MATERIAL
36.4 MM OVERALL LENGTH
24.2 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
17 MM SOCKET END SIZE
17 SOCKET END SIZE IN MM
APPLICABLE STANDARD ANSI B107.5
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
12-POINT TYPE
ALLOY STEEL MATERIAL
36.4 MM OVERALL LENGTH
24.2 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
17 MM SOCKET END SIZE
17 SOCKET END SIZE IN MM
APPLICABLE STANDARD ANSI B107.5
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
12-POINT TYPE
ALLOY STEEL MATERIAL
36.4 MM OVERALL LENGTH
24.2 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
17 MM SOCKET END SIZE
17 SOCKET END SIZE IN MM
APPLICABLE STANDARD ANSI B107.5
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM