8-POINT TYPE
ALLOY STEEL MATERIAL
1-7/16 INCH OVERALL LENGTH
59/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
8-POINT TYPE
ALLOY STEEL MATERIAL
1-7/16 INCH OVERALL LENGTH
59/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
8-POINT TYPE
ALLOY STEEL MATERIAL
1-7/16 INCH OVERALL LENGTH
59/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
8-POINT TYPE
ALLOY STEEL MATERIAL
1-7/16 INCH OVERALL LENGTH
59/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.5 SOCKET END SIZE - DECIMAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E