Description
6-POINT TYPE
ALLOY STEEL MATERIAL
1-31/64 INCH OVERALL LENGTH
55/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.375 SOCKET END SIZE - DECIMAL
3/8 SOCKET END SIZE - FRACTIONAL
3/8 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN