J54120XL -- DRIVE SOCKET SET
Proto® Industrial Tools
DRIVE SOCKET SET
J54120XL
Description
12 POINT TYPE
18 PIECE(S)
MOLDED CASE PACKAGING TYPE
(15) 1/2 INCH DRIVE SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE SET CONTENT
1/2 INCH DRIVE SIZE
PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH
WEIGHT 11.77 LB
WITH BLOW MOLDED CASE
Description
12 POINT TYPE
18 PIECE(S)
MOLDED CASE PACKAGING TYPE
(15) 1/2 INCH DRIVE SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE SET CONTENT
1/2 INCH DRIVE SIZE
PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH
WEIGHT 11.77 LB
WITH BLOW MOLDED CASE
Datasheet
Suppliers
12 POINT TYPE
18 PIECE(S)
MOLDED CASE PACKAGING TYPE
(15) 1/2 INCH DRIVE SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE SET CONTENT
1/2 INCH DRIVE SIZE
PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH
WEIGHT 11.77 LB
WITH BLOW MOLDED CASE
- 12 POINT TYPE
- 18 PIECE(S)
- MOLDED CASE PACKAGING TYPE
- (15) 1/2 INCH DRIVE SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE SET CONTENT
- 1/2 INCH DRIVE SIZE
- PROTO[R] BRAND
- SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 3/16 INCH, 1 1/4 INCH
- WEIGHT 11.77 LB
- WITH BLOW MOLDED CASE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J54120XL |
|
Product Name
|
DRIVE SOCKET SET |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
# of Pieces
5
View Details