Description
12 POINT TYPE
POLISHED CHROME FINISH
1 34/64 INCH OVERALL LENGTH
1/4 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
1/4 SOCKET END SIZE - FRACTIONAL
1/4 INCH SOCKET END SIZE
TORQUEPLUS[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1
NUT DEPTH 23/64 INCH
BOLT CLEARANCE DEPTH 23/32 INCH
WEIGHT 0.11 LB