Proto® Industrial Tools Drive Socket J5404

Description
ALLOY STEEL MATERIAL 2-5/32 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL #4 SOCKET END SIZE - FRACTIONAL #4 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
ALLOY STEEL MATERIAL 2-5/32 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL #4 SOCKET END SIZE - FRACTIONAL #4 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5404 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5404
Drive Socket J5404
ALLOY STEEL MATERIAL 2-5/32 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL #4 SOCKET END SIZE - FRACTIONAL #4 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
  • ALLOY STEEL MATERIAL
  • 2-5/32 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • #4 SOCKET END SIZE - FRACTIONAL
  • #4 SOCKET END SIZE
  • PROTO. BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5404
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-17-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 17 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details