Proto® Industrial Tools Drive Socket J5402

Description
ALLOY STEEL MATERIAL 2-5/32 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL #2 SOCKET END SIZE - FRACTIONAL #2 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
ALLOY STEEL MATERIAL 2-5/32 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL #2 SOCKET END SIZE - FRACTIONAL #2 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5402 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5402
Drive Socket J5402
ALLOY STEEL MATERIAL 2-5/32 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL #2 SOCKET END SIZE - FRACTIONAL #2 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
  • ALLOY STEEL MATERIAL
  • 2-5/32 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • #2 SOCKET END SIZE - FRACTIONAL
  • #2 SOCKET END SIZE
  • PROTO. BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5402
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
1/4" Hex Shank to 1/4" Socket Adaptor - DW2541IR - DEWALT Industrial Tool Co.
Specs
Product Type Socket Adapter
SAE or Metric SAE Only
Size 1/4"
View Details
Drive Socket - 49-66-4466 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details