Proto® Industrial Tools Crowfoot Wrench J5364CF

Description
OPEN TYPE FULL POLISH FINISH 3 15/16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 1.1 LB
Datasheet
Description
OPEN TYPE FULL POLISH FINISH 3 15/16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 1.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J5364CF - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J5364CF
Crowfoot Wrench J5364CF
OPEN TYPE FULL POLISH FINISH 3 15/16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 1.1 LB
  • OPEN TYPE
  • FULL POLISH FINISH
  • 3 15/16 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 2 INCH WRENCHING SIZE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 1.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5364CF
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details