Proto® Industrial Tools Crowfoot Wrench J5354FL

Description
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 13/16 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 11/16 INCH WRENCHING SIZE 1 11/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.31 LB
Datasheet
Description
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 13/16 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 11/16 INCH WRENCHING SIZE 1 11/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.31 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J5354FL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J5354FL
Crowfoot Wrench J5354FL
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 13/16 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 11/16 INCH WRENCHING SIZE 1 11/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.31 LB
  • FLARE TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 3 13/16 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 11/16 INCH WRENCHING SIZE
  • 1 11/16 WRENCHING SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.31 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5354FL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details