Proto® Industrial Tools Crowfoot Wrench J5352FL

Description
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 3/4 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 5/8 INCH WRENCHING SIZE 1 5/8 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.31 LB
Datasheet
Description
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 3/4 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 5/8 INCH WRENCHING SIZE 1 5/8 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.31 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J5352FL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J5352FL
Crowfoot Wrench J5352FL
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 3/4 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 5/8 INCH WRENCHING SIZE 1 5/8 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.31 LB
  • FLARE TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 3 3/4 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 5/8 INCH WRENCHING SIZE
  • 1 5/8 WRENCHING SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.31 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5352FL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details