Proto® Industrial Tools Crowfoot Wrench J5346FL

Description
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 3/8 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 7/16 INCH WRENCHING SIZE 1 7/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.25 LB
Datasheet
Description
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 3/8 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 7/16 INCH WRENCHING SIZE 1 7/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.25 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J5346FL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J5346FL
Crowfoot Wrench J5346FL
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 3/8 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 7/16 INCH WRENCHING SIZE 1 7/16 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.25 LB
  • FLARE TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 3 3/8 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 7/16 INCH WRENCHING SIZE
  • 1 7/16 WRENCHING SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.25 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5346FL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details