Proto® Industrial Tools Crowfoot Wrench J5344FL

Description
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 5/16 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/8 INCH WRENCHING SIZE 1 3/8 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.25 LB
Datasheet
Description
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 5/16 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/8 INCH WRENCHING SIZE 1 3/8 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.25 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J5344FL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J5344FL
Crowfoot Wrench J5344FL
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 3 5/16 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/8 INCH WRENCHING SIZE 1 3/8 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.25 LB
  • FLARE TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 3 5/16 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 3/8 INCH WRENCHING SIZE
  • 1 3/8 WRENCHING SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.25 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5344FL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details