Proto® Industrial Tools Crowfoot Wrench J5341MCF

Description
OPEN TYPE FULL POLISH FINISH 3 1/2 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL 41 MM WRENCHING SIZE 41 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.83 LB
Datasheet
Description
OPEN TYPE FULL POLISH FINISH 3 1/2 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL 41 MM WRENCHING SIZE 41 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.83 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J5341MCF - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J5341MCF
Crowfoot Wrench J5341MCF
OPEN TYPE FULL POLISH FINISH 3 1/2 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL 41 MM WRENCHING SIZE 41 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.83 LB
  • OPEN TYPE
  • FULL POLISH FINISH
  • 3 1/2 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 41 MM WRENCHING SIZE
  • 41 WRENCHING SIZE IN MM
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.83 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5341MCF
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details