6-POINT TYPE
ALLOY STEEL MATERIAL
3-1/4 INCH OVERALL LENGTH
1-19/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1.25 SOCKET END SIZE - DECIMAL
1-1/4 SOCKET END SIZE - FRACTIONAL
1-1/4 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
6-POINT TYPE
ALLOY STEEL MATERIAL
3-1/4 INCH OVERALL LENGTH
1-19/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1.25 SOCKET END SIZE - DECIMAL
1-1/4 SOCKET END SIZE - FRACTIONAL
1-1/4 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
6-POINT TYPE
ALLOY STEEL MATERIAL
3-1/4 INCH OVERALL LENGTH
1-19/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1.25 SOCKET END SIZE - DECIMAL
1-1/4 SOCKET END SIZE - FRACTIONAL
1-1/4 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
6-POINT TYPE
ALLOY STEEL MATERIAL
3-1/4 INCH OVERALL LENGTH
1-19/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1.25 SOCKET END SIZE - DECIMAL
1-1/4 SOCKET END SIZE - FRACTIONAL
1-1/4 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E