Proto® Industrial Tools Crowfoot Wrench J5329MCF

Description
OPEN TYPE FULL POLISH FINISH 3 1/32 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL 29 MM WRENCHING SIZE 29 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.58 LB
Datasheet
Description
OPEN TYPE FULL POLISH FINISH 3 1/32 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL 29 MM WRENCHING SIZE 29 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.58 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J5329MCF - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J5329MCF
Crowfoot Wrench J5329MCF
OPEN TYPE FULL POLISH FINISH 3 1/32 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL 29 MM WRENCHING SIZE 29 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.58 LB
  • OPEN TYPE
  • FULL POLISH FINISH
  • 3 1/32 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 29 MM WRENCHING SIZE
  • 29 WRENCHING SIZE IN MM
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.58 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5329MCF
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details