Description
12-POINT TYPE
ALLOY STEEL MATERIAL
3-1/4 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.625 SOCKET END SIZE - DECIMAL
5/8 SOCKET END SIZE - FRACTIONAL
5/8 INCH SOCKET END SIZE
FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD
COATING BLACK OXIDE FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN