Proto® Industrial Tools Drive Socket J5316M

Description
12-POINT TYPE ALLOY STEEL MATERIAL 82.5 MM OVERALL LENGTH 22 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.5 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12-POINT TYPE ALLOY STEEL MATERIAL 82.5 MM OVERALL LENGTH 22 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.5 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5316M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5316M
Drive Socket J5316M
12-POINT TYPE ALLOY STEEL MATERIAL 82.5 MM OVERALL LENGTH 22 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.5 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 82.5 MM OVERALL LENGTH
  • 22 MM OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 16 MM SOCKET END SIZE
  • 16 SOCKET END SIZE IN MM
  • APPLICABLE STANDARD ANSI B107.5
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5316M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
1054TX - Screwdriver sockets - 3131070 - Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details