Proto® Industrial Tools Universal Joint Drive Socket J5279AM

Description
FULL POLISH FINISH 1 57/64 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH 55/64 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM 12 POINT SOCKET END STYLE 55/64 INCH NOSE DIAMETER 13/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.12 LB
Datasheet
Description
FULL POLISH FINISH 1 57/64 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH 55/64 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM 12 POINT SOCKET END STYLE 55/64 INCH NOSE DIAMETER 13/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J5279AM - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J5279AM
Universal Joint Drive Socket J5279AM
FULL POLISH FINISH 1 57/64 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH 55/64 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM 12 POINT SOCKET END STYLE 55/64 INCH NOSE DIAMETER 13/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.12 LB
  • FULL POLISH FINISH
  • 1 57/64 INCH OVERALL LENGTH
  • 33/64 INCH SOCKET LENGTH
  • 55/64 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 16 MM SOCKET END SIZE
  • 16 SOCKET END SIZE IN MM
  • 12 POINT SOCKET END STYLE
  • 55/64 INCH NOSE DIAMETER
  • 13/32 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5279AM
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 30109 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 11933 inch
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details