FULL POLISH FINISH
1 7/8 INCH OVERALL LENGTH
31/64 INCH SOCKET LENGTH
25/32 INCH BODY DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
14 MM SOCKET END SIZE
14 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
25/32 INCH NOSE DIAMETER
3/8 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.11 LB
Proto® Industrial Tools
Done
Datasheet
Description
FULL POLISH FINISH
1 7/8 INCH OVERALL LENGTH
31/64 INCH SOCKET LENGTH
25/32 INCH BODY DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
14 MM SOCKET END SIZE
14 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
25/32 INCH NOSE DIAMETER
3/8 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.11 LB
FULL POLISH FINISH
1 7/8 INCH OVERALL LENGTH
31/64 INCH SOCKET LENGTH
25/32 INCH BODY DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
14 MM SOCKET END SIZE
14 SOCKET END SIZE IN MM
6 POINT SOCKET END STYLE
25/32 INCH NOSE DIAMETER
3/8 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.11 LB