Proto® Industrial Tools Universal Joint Drive Socket J5276HA

Description
FULL POLISH FINISH 1 27/32 INCH OVERALL LENGTH 17/32 INCH SOCKET LENGTH 25/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 25/32 INCH NOSE DIAMETER 3/8 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 0.11 LB
Datasheet
Description
FULL POLISH FINISH 1 27/32 INCH OVERALL LENGTH 17/32 INCH SOCKET LENGTH 25/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 25/32 INCH NOSE DIAMETER 3/8 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 0.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J5276HA - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J5276HA
Universal Joint Drive Socket J5276HA
FULL POLISH FINISH 1 27/32 INCH OVERALL LENGTH 17/32 INCH SOCKET LENGTH 25/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 25/32 INCH NOSE DIAMETER 3/8 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 0.11 LB
  • FULL POLISH FINISH
  • 1 27/32 INCH OVERALL LENGTH
  • 17/32 INCH SOCKET LENGTH
  • 25/32 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 9/16 SOCKET END SIZE - FRACTIONAL
  • 9/16 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 25/32 INCH NOSE DIAMETER
  • 3/8 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1
  • WEIGHT 0.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5276HA
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details