Proto® Industrial Tools Universal Joint Drive Socket J5275LHA

Description
FULL POLISH FINISH 1 3/8 INCH OVERALL LENGTH 1 1/8 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 65 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 23/32 INCH NOSE DIAMETER 3/4 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet
Description
FULL POLISH FINISH 1 3/8 INCH OVERALL LENGTH 1 1/8 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 65 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 23/32 INCH NOSE DIAMETER 3/4 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J5275LHA - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J5275LHA
Universal Joint Drive Socket J5275LHA
FULL POLISH FINISH 1 3/8 INCH OVERALL LENGTH 1 1/8 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 65 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 23/32 INCH NOSE DIAMETER 3/4 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.16 LB
  • FULL POLISH FINISH
  • 1 3/8 INCH OVERALL LENGTH
  • 1 1/8 INCH SOCKET LENGTH
  • 23/32 INCH BODY DIAMETER
  • 65 DEG ANGLE
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 1/2 SOCKET END SIZE - FRACTIONAL
  • 1/2 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 23/32 INCH NOSE DIAMETER
  • 3/4 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • WEIGHT 0.16 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5275LHA
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Specs
Product Type Individual Socket
View Details
55IMP - IMPACT sockets - 25010018 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details