FULL POLISH FINISH
1 3/4 INCH OVERALL LENGTH
1/2 INCH SOCKET LENGTH
23/32 INCH BODY DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
12 POINT SOCKET END STYLE
21/32 INCH NOSE DIAMETER
11/32 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.1 LB
Proto® Industrial Tools
Done
Datasheet
Description
FULL POLISH FINISH
1 3/4 INCH OVERALL LENGTH
1/2 INCH SOCKET LENGTH
23/32 INCH BODY DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
12 POINT SOCKET END STYLE
21/32 INCH NOSE DIAMETER
11/32 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.1 LB
FULL POLISH FINISH
1 3/4 INCH OVERALL LENGTH
1/2 INCH SOCKET LENGTH
23/32 INCH BODY DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
12 POINT SOCKET END STYLE
21/32 INCH NOSE DIAMETER
11/32 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M
WEIGHT 0.1 LB