Proto® Industrial Tools Universal Joint Drive Socket J5271HAM

Description
FULL POLISH FINISH 1 49/64 INCH OVERALL LENGTH 7/16 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 29/64 INCH NOSE DIAMETER 5/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.04 LB
Datasheet
Description
FULL POLISH FINISH 1 49/64 INCH OVERALL LENGTH 7/16 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 29/64 INCH NOSE DIAMETER 5/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J5271HAM - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J5271HAM
Universal Joint Drive Socket J5271HAM
FULL POLISH FINISH 1 49/64 INCH OVERALL LENGTH 7/16 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 8 MM SOCKET END SIZE 8 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 29/64 INCH NOSE DIAMETER 5/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.04 LB
  • FULL POLISH FINISH
  • 1 49/64 INCH OVERALL LENGTH
  • 7/16 INCH SOCKET LENGTH
  • 23/32 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 8 MM SOCKET END SIZE
  • 8 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 29/64 INCH NOSE DIAMETER
  • 5/16 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5271HAM
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
3/8" Socket Adapter - DW2542 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Adapter
SAE or Metric SAE Only
Size 3/8"
View Details
Drive Socket - 49-66-4467 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details