J5263W -- SOCKET WRENCH EXTENSION
Proto® Industrial Tools
Socket Wrench Extension
J5263W
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 17-3/16 INCH
OVERALL LENGTH - DECIMAL 17.1875
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 17-3/16
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE WOBBLE
PROTO. BRAND
WEIGHT 0.93 LB
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 17-3/16 INCH
OVERALL LENGTH - DECIMAL 17.1875
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 17-3/16
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE WOBBLE
PROTO. BRAND
WEIGHT 0.93 LB
Datasheet
Suppliers
Socket Wrench Extension
J5263W
DRIVE TYPE SQUARE
OVERALL LENGTH 17-3/16 INCH
OVERALL LENGTH - DECIMAL 17.1875
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 17-3/16
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE WOBBLE
PROTO. BRAND
WEIGHT 0.93 LB
- DRIVE TYPE SQUARE
- OVERALL LENGTH 17-3/16 INCH
- OVERALL LENGTH - DECIMAL 17.1875
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 17-3/16
- SIZE 3/8 INCH
- SIZE - DECIMAL .375
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 3/8
- TYPE WOBBLE
- PROTO. BRAND
- WEIGHT 0.93 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J5263W |
|
Product Name
|
Socket Wrench Extension |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
# of Pieces
5
View Details