J5262W -- SOCKET WRENCH EXTENSION
Proto® Industrial Tools
Socket Wrench Extension
J5262W
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 12 INCH
OVERALL LENGTH - DECIMAL 12
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 12
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE WOBBLE
PROTO. BRAND
WEIGHT 0.64 LB
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 12 INCH
OVERALL LENGTH - DECIMAL 12
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 12
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE WOBBLE
PROTO. BRAND
WEIGHT 0.64 LB
Datasheet
Suppliers
Socket Wrench Extension
J5262W
DRIVE TYPE SQUARE
OVERALL LENGTH 12 INCH
OVERALL LENGTH - DECIMAL 12
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 12
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE WOBBLE
PROTO. BRAND
WEIGHT 0.64 LB
- DRIVE TYPE SQUARE
- OVERALL LENGTH 12 INCH
- OVERALL LENGTH - DECIMAL 12
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 12
- SIZE 3/8 INCH
- SIZE - DECIMAL .375
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 3/8
- TYPE WOBBLE
- PROTO. BRAND
- WEIGHT 0.64 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J5262W |
|
Product Name
|
Socket Wrench Extension |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
3
View Details
Product Type
Individual Socket
Metric Size
17 mm
View Details