J5261W -- SOCKET WRENCH EXTENSION
Proto® Industrial Tools
Socket Wrench Extension
J5261W
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 8 INCH
OVERALL LENGTH - DECIMAL 8
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 8
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE WOBBLE
PROTO. BRAND
WEIGHT 0.4 LB
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 8 INCH
OVERALL LENGTH - DECIMAL 8
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 8
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE WOBBLE
PROTO. BRAND
WEIGHT 0.4 LB
Datasheet
Suppliers
Socket Wrench Extension
J5261W
DRIVE TYPE SQUARE
OVERALL LENGTH 8 INCH
OVERALL LENGTH - DECIMAL 8
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 8
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
TYPE WOBBLE
PROTO. BRAND
WEIGHT 0.4 LB
- DRIVE TYPE SQUARE
- OVERALL LENGTH 8 INCH
- OVERALL LENGTH - DECIMAL 8
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 8
- SIZE 3/8 INCH
- SIZE - DECIMAL .375
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 3/8
- TYPE WOBBLE
- PROTO. BRAND
- WEIGHT 0.4 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J5261W |
|
Product Name
|
Socket Wrench Extension |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
Type
Hex Bit
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
# of Pieces
1
View Details