J5259B -- SOCKET WRENCH EXTENSION
Proto® Industrial Tools
Socket Wrench Extension
J5259B
Description
DRIVE TYPE SQUARE
FINISH BLACK OXIDE FINISH
OVERALL LENGTH 1-3/4 INCH
OVERALL LENGTH - DECIMAL 1.75
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 1-3/4
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
PROTOBLACK[T] BRAND
WEIGHT 0.09 LB
Description
DRIVE TYPE SQUARE
FINISH BLACK OXIDE FINISH
OVERALL LENGTH 1-3/4 INCH
OVERALL LENGTH - DECIMAL 1.75
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 1-3/4
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
PROTOBLACK[T] BRAND
WEIGHT 0.09 LB
Datasheet
Suppliers
Socket Wrench Extension
J5259B
DRIVE TYPE SQUARE
FINISH BLACK OXIDE FINISH
OVERALL LENGTH 1-3/4 INCH
OVERALL LENGTH - DECIMAL 1.75
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 1-3/4
SIZE 3/8 INCH
SIZE - DECIMAL .375
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/8
PROTOBLACK[T] BRAND
WEIGHT 0.09 LB
- DRIVE TYPE SQUARE
- FINISH BLACK OXIDE FINISH
- OVERALL LENGTH 1-3/4 INCH
- OVERALL LENGTH - DECIMAL 1.75
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 1-3/4
- SIZE 3/8 INCH
- SIZE - DECIMAL .375
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 3/8
- PROTOBLACK[T] BRAND
- WEIGHT 0.09 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J5259B |
|
Product Name
|
Socket Wrench Extension |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
# of Pieces
1
View Details