Proto® Industrial Tools RATCHET WRENCH J5249XLBL

Description
PEAR HEAD, REVERSIBLE TYPE BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE ERGONOMIC, KNURLED WITH 45 TOOTH GEAR DESIGN WEIGHT 0.87 LB
Datasheet
Description
PEAR HEAD, REVERSIBLE TYPE BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE ERGONOMIC, KNURLED WITH 45 TOOTH GEAR DESIGN WEIGHT 0.87 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - J5249XLBL - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
J5249XLBL
RATCHET WRENCH J5249XLBL
PEAR HEAD, REVERSIBLE TYPE BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE ERGONOMIC, KNURLED WITH 45 TOOTH GEAR DESIGN WEIGHT 0.87 LB
  • PEAR HEAD, REVERSIBLE TYPE
  • BLACK OXIDE FINISH
  • 8 1/2 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.500
  • HANDLE TYPE ERGONOMIC, KNURLED
  • WITH 45 TOOTH GEAR DESIGN
  • WEIGHT 0.87 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5249XLBL
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details