Proto® Industrial Tools Ratchet Wrench J5249

Description
PEAR HEAD TYPE STEEL ALLOY MATERIAL POLISHED FINISH 7 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE RATCHETING ANGLE 15 DEGREE APPLICABLE STANDARD ASME B107.500
Datasheet
Description
PEAR HEAD TYPE STEEL ALLOY MATERIAL POLISHED FINISH 7 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE RATCHETING ANGLE 15 DEGREE APPLICABLE STANDARD ASME B107.500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - J5249 - Proto® Industrial Tools
New Britain, CT, USA
Ratchet Wrench
J5249
Ratchet Wrench J5249
PEAR HEAD TYPE STEEL ALLOY MATERIAL POLISHED FINISH 7 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE RATCHETING ANGLE 15 DEGREE APPLICABLE STANDARD ASME B107.500
  • PEAR HEAD TYPE
  • STEEL ALLOY MATERIAL
  • POLISHED FINISH
  • 7 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • RATCHETING ANGLE 15 DEGREE
  • APPLICABLE STANDARD ASME B107.500
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5249
Product Name Ratchet Wrench
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details