ALLOY STEEL MATERIAL
1-31/32 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
T40 SOCKET END SIZE
PROTO. BRAND
DRIVE END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
ALLOY STEEL MATERIAL
1-31/32 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
T40 SOCKET END SIZE
PROTO. BRAND
DRIVE END SIZE - DECIMAL - UOM IN
ALLOY STEEL MATERIAL
1-31/32 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
T40 SOCKET END SIZE
PROTO. BRAND
DRIVE END SIZE - DECIMAL - UOM IN