Proto® Industrial Tools Drive Socket J5239-27W

Description
ALLOY STEEL MATERIAL 1-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL T27 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
ALLOY STEEL MATERIAL 1-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL T27 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5239-27W - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5239-27W
Drive Socket J5239-27W
ALLOY STEEL MATERIAL 1-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL T27 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
  • ALLOY STEEL MATERIAL
  • 1-23/32 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • T27 SOCKET END SIZE
  • PROTO. BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5239-27W
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Impact Sockets - 1370920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Drive Socket - 49-66-4472 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.06 inch
View Details
40aD/30/7QR - Socket set 1/4
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details