Description
12-POINT TYPE
ALLOY STEEL MATERIAL
1-5/16 INCH OVERALL LENGTH
1-5/16 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
.875 SOCKET END SIZE - DECIMAL
7/8 SOCKET END SIZE - FRACTIONAL
7/8 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN