Proto® Industrial Tools Drive Socket J5225MH

Description
6 POINT TYPE POLISHED CHROME FINISH 1 3/8 INCH OVERALL LENGTH 9/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 25 MM SOCKET END SIZE 25 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M NUT DEPTH 49/64 INCH BOLT CLEARANCE DEPTH 15/16 INCH WEIGHT 0.32 LB
Datasheet
Description
6 POINT TYPE POLISHED CHROME FINISH 1 3/8 INCH OVERALL LENGTH 9/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 25 MM SOCKET END SIZE 25 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M NUT DEPTH 49/64 INCH BOLT CLEARANCE DEPTH 15/16 INCH WEIGHT 0.32 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5225MH - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5225MH
Drive Socket J5225MH
6 POINT TYPE POLISHED CHROME FINISH 1 3/8 INCH OVERALL LENGTH 9/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 25 MM SOCKET END SIZE 25 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M NUT DEPTH 49/64 INCH BOLT CLEARANCE DEPTH 15/16 INCH WEIGHT 0.32 LB
  • 6 POINT TYPE
  • POLISHED CHROME FINISH
  • 1 3/8 INCH OVERALL LENGTH
  • 9/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 25 MM SOCKET END SIZE
  • 25 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M
  • NUT DEPTH 49/64 INCH
  • BOLT CLEARANCE DEPTH 15/16 INCH
  • WEIGHT 0.32 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5225MH
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets for Theft Prevention Nuts - SKW-16 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 32 mm
View Details
Specs
Product Type Individual Socket
View Details