Description
12 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
33.2 MM OVERALL LENGTH
33.2 MM OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
9.525 DRIVE END SIZE IN MM
.984 SOCKET END SIZE - DECIMAL
25 MM SOCKET END SIZE
25 SOCKET END SIZE IN MM
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD ANSI B107.5
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 19.5 MM
WEIGHT 81.6 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM