Proto® Industrial Tools Drive Socket J5225

Description
12 POINT TYPE POLISHED CHROME FINISH 1 3/16 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 25/32 SOCKET END SIZE - FRACTIONAL 25/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 39/64 INCH BOLT CLEARANCE DEPTH 3/4 INCH WEIGHT 0.16 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 1 3/16 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 25/32 SOCKET END SIZE - FRACTIONAL 25/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 39/64 INCH BOLT CLEARANCE DEPTH 3/4 INCH WEIGHT 0.16 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5225 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5225
Drive Socket J5225
12 POINT TYPE POLISHED CHROME FINISH 1 3/16 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 25/32 SOCKET END SIZE - FRACTIONAL 25/32 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1 NUT DEPTH 39/64 INCH BOLT CLEARANCE DEPTH 3/4 INCH WEIGHT 0.16 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 1 3/16 INCH OVERALL LENGTH
  • 1 1/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 25/32 SOCKET END SIZE - FRACTIONAL
  • 25/32 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1
  • NUT DEPTH 39/64 INCH
  • BOLT CLEARANCE DEPTH 3/4 INCH
  • WEIGHT 0.16 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5225
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Drive Socket - 49-66-4432 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
HEX HEAD MAGNETIC NUT ETTERS - 12MNL - Interfast Group
Specs
Product Features Hex Bit
View Details