Proto® Industrial Tools Drive Socket J5222HS

Description
6 POINT TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .6875 SOCKET END SIZE - DECIMAL 11/16 SOCKET END SIZE - FRACTIONAL 11/16 INCH SOCKET END SIZE 17.4625 SOCKET END SIZE IN MM PROTO[R] BRAND SOCKET DESIGNATION SUPER SHORT STANDARD PACKAGING QUANTITY 1 PIECE DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .6875 SOCKET END SIZE - DECIMAL 11/16 SOCKET END SIZE - FRACTIONAL 11/16 INCH SOCKET END SIZE 17.4625 SOCKET END SIZE IN MM PROTO[R] BRAND SOCKET DESIGNATION SUPER SHORT STANDARD PACKAGING QUANTITY 1 PIECE DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5222HS - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5222HS
Drive Socket J5222HS
6 POINT TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .6875 SOCKET END SIZE - DECIMAL 11/16 SOCKET END SIZE - FRACTIONAL 11/16 INCH SOCKET END SIZE 17.4625 SOCKET END SIZE IN MM PROTO[R] BRAND SOCKET DESIGNATION SUPER SHORT STANDARD PACKAGING QUANTITY 1 PIECE DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 9.525 DRIVE END SIZE IN MM
  • .6875 SOCKET END SIZE - DECIMAL
  • 11/16 SOCKET END SIZE - FRACTIONAL
  • 11/16 INCH SOCKET END SIZE
  • 17.4625 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • SOCKET DESIGNATION SUPER SHORT
  • STANDARD PACKAGING QUANTITY 1 PIECE
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5222HS
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
1/2
Specs
Product Type Individual Socket
View Details
40/13/6QR - Socket set 1/4
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details