Proto® Industrial Tools DRIVE SOCKET SET J52224

Description
12 POINT TYPE 20 PIECE(S) MOLDED CASE PACKAGING TYPE (14) 3/8 INCH DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (2) 3/8 INCH DRIVE EXTENSION, (2) 3/8 INCH DRIVE HANDLE, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 9.36 LB WITH BLOW MOLDED CASE
Datasheet
Description
12 POINT TYPE 20 PIECE(S) MOLDED CASE PACKAGING TYPE (14) 3/8 INCH DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (2) 3/8 INCH DRIVE EXTENSION, (2) 3/8 INCH DRIVE HANDLE, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 9.36 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - J52224 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
J52224
DRIVE SOCKET SET J52224
12 POINT TYPE 20 PIECE(S) MOLDED CASE PACKAGING TYPE (14) 3/8 INCH DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (2) 3/8 INCH DRIVE EXTENSION, (2) 3/8 INCH DRIVE HANDLE, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 9.36 LB WITH BLOW MOLDED CASE
  • 12 POINT TYPE
  • 20 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (14) 3/8 INCH DRIVE METRIC SOCKET, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (2) 3/8 INCH DRIVE EXTENSION, (2) 3/8 INCH DRIVE HANDLE, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 9.36 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J52224
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Impact Sockets - 172566 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details
Drive Socket - 49-66-4475 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details