Proto® Industrial Tools Drive Socket Set J52222

Description
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 29 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 9.14 LB SET CONTENTS (12) DRIVE SOCKET, (12) DEEP DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) 7 7/8 INCH HINGE HANDLE, (1) UNIVERSAL JOINT
Datasheet
Description
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 29 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 9.14 LB SET CONTENTS (12) DRIVE SOCKET, (12) DEEP DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) 7 7/8 INCH HINGE HANDLE, (1) UNIVERSAL JOINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - J52222 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
J52222
Drive Socket Set J52222
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 29 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 9.14 LB SET CONTENTS (12) DRIVE SOCKET, (12) DEEP DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) 7 7/8 INCH HINGE HANDLE, (1) UNIVERSAL JOINT
  • 12 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 29 PIECE(S)
  • METAL BOX PACKAGING TYPE
  • 3/8 INCH DRIVE SIZE
  • TORQUEPLUS[T] BRAND
  • SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 9.14 LB
  • SET CONTENTS (12) DRIVE SOCKET, (12) DEEP DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) 7 7/8 INCH HINGE HANDLE, (1) UNIVERSAL JOINT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J52222
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1-1/2
Specs
Product Type Individual Socket
View Details