Proto® Industrial Tools Drive Socket Set J52211

Description
6 POINT TYPE 44 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM WEIGHT 3 LB SET CONTENTS (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM, (1) 25 MM, (1) 26 MM DRIVE SOCKET
Datasheet
Description
6 POINT TYPE 44 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM WEIGHT 3 LB SET CONTENTS (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM, (1) 25 MM, (1) 26 MM DRIVE SOCKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - J52211 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
J52211
Drive Socket Set J52211
6 POINT TYPE 44 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM WEIGHT 3 LB SET CONTENTS (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM, (1) 25 MM, (1) 26 MM DRIVE SOCKET
  • 6 POINT TYPE
  • 44 PIECE(S)
  • METAL BOX PACKAGING TYPE
  • 3/8 INCH DRIVE SIZE
  • TORQUEPLUS[T] BRAND
  • SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM
  • WEIGHT 3 LB
  • SET CONTENTS (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM, (1) 25 MM, (1) 26 MM DRIVE SOCKET
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J52211
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
1/2
Specs
Product Type Individual Socket
View Details
46 - Sockets - 2020015 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details