Proto® Industrial Tools Drive Socket J5220B

Description
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 1 1/8 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .625 SOCKET END SIZE - DECIMAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE 15.88 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, AS 954 SOCKET DESIGNATION STANDARD SOCKET DEPTH 9/16 INCH WEIGHT 0.11 LB COATING BLACK OXIDE FINISH DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 1 1/8 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .625 SOCKET END SIZE - DECIMAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE 15.88 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, AS 954 SOCKET DESIGNATION STANDARD SOCKET DEPTH 9/16 INCH WEIGHT 0.11 LB COATING BLACK OXIDE FINISH DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5220B - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5220B
Drive Socket J5220B
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 1 1/8 INCH OVERALL LENGTH 7/8 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .625 SOCKET END SIZE - DECIMAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE 15.88 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, AS 954 SOCKET DESIGNATION STANDARD SOCKET DEPTH 9/16 INCH WEIGHT 0.11 LB COATING BLACK OXIDE FINISH DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 1 1/8 INCH OVERALL LENGTH
  • 7/8 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 9.525 DRIVE END SIZE IN MM
  • .625 SOCKET END SIZE - DECIMAL
  • 5/8 SOCKET END SIZE - FRACTIONAL
  • 5/8 INCH SOCKET END SIZE
  • 15.88 SOCKET END SIZE IN MM
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, AS 954
  • SOCKET DESIGNATION STANDARD
  • SOCKET DEPTH 9/16 INCH
  • WEIGHT 0.11 LB
  • COATING BLACK OXIDE FINISH
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5220B
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details