Proto® Industrial Tools Drive Socket Set J52207

Description
12 POINT TYPE 37 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM WEIGHT 4.6 LB SET CONTENTS (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM DRIVE SOCKET, (1) 17 INCH SOCKET BAR, (18) SOCKET CLIP
Datasheet
Description
12 POINT TYPE 37 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM WEIGHT 4.6 LB SET CONTENTS (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM DRIVE SOCKET, (1) 17 INCH SOCKET BAR, (18) SOCKET CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - J52207 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
J52207
Drive Socket Set J52207
12 POINT TYPE 37 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM WEIGHT 4.6 LB SET CONTENTS (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM DRIVE SOCKET, (1) 17 INCH SOCKET BAR, (18) SOCKET CLIP
  • 12 POINT TYPE
  • 37 PIECE(S)
  • METAL BOX PACKAGING TYPE
  • 3/8 INCH DRIVE SIZE
  • TORQUEPLUS[T] BRAND
  • SOCKET SIZE 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM
  • WEIGHT 4.6 LB
  • SET CONTENTS (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM DRIVE SOCKET, (1) 17 INCH SOCKET BAR, (18) SOCKET CLIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J52207
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC12112 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.5 inch
View Details